The 56.OA03.1226C is an 8-pole, 10 A safety relay module with 2 normally open and 6 normally closed contacts, designed for DIN rail mounting. It features force-guided contacts compliant with EN 50205, UL 94 V-0 fire protection, and VDE 0106 Protection Class II. The module measures 103.6 mm (4.08 in) in length, uses AgSnO + 0.2 µm Au contact material, and supports 12 VDC coil voltage. It includes a coil voltage LED indicator, reverse polarity protection, and surge suppression for DC coils.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,12V, 2NO/6NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.1226C | 56.OA03.1226C | 56.OA03.1226C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |