The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with contact forms up to 4PDT. It supports AC and DC coils, with the PC118-2C-12A variant operating at 12VAC and consuming 1.2VA. Contact ratings include 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay features AgCdO contacts, an insulation resistance of 100MΩ min. at 500VDC, and dielectric strength of 1500V rms between coil and contacts. It is rated for operation from -40°C to 85°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. Terminal options include solder lug, with dimensions of 35.0mm x 27.6mm x 21.6mm. The relay is RoHS compliant and compatible with SC118 sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |