Altech Corp. Safety Relays 56.OA21.2431C

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA21.2431C is a safety relay with force-guided contacts designed for safety circuits, complying with DIN EN 50205 and IEC/EN 61810 standards. It features a 3 NO/1 NC contact configuration and operates at a coil voltage of 24 VDC with a range of 18.0 to 33.6 VDC and a coil resistance of 960 Ω. The relay is mounted on a PCB with a footprint of 5.2 mm by 2.5 mm for the standard version, as shown in the detailed dimensions provided for the OA 5621 series. The contact material is specified as AgSnO+0.2µmAu, indicating a gold-plated silver-tin oxide contact surface. This part is certified for use in safety applications under IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849.

Datasheet Summary
Powered by GS/AI

The 56.OA21.2431C is a safety relay with force-guided contacts designed for safety circuits, complying with DIN EN 50205 and IEC/EN 61810 standards. It features a 3 NO/1 NC contact configuration and operates at a coil voltage of 24 VDC with a range of 18.0 to 33.6 VDC and a coil resistance of 960 Ω. The relay is mounted on a PCB with a footprint of 5.2 mm by 2.5 mm for the standard version, as shown in the detailed dimensions provided for the OA 5621 series. The contact material is specified as AgSnO+0.2µmAu, indicating a gold-plated silver-tin oxide contact surface. This part is certified for use in safety applications under IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA21.2431C - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA21.2431C
Safety Relays 56.OA21.2431C
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Relays
56.OA21.2431C
Safety Relays 56.OA21.2431C
Safety Relays OA5621, 24VDC,3NO/1NC Contacts

Safety Relays OA5621, 24VDC,3NO/1NC Contacts

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays
Product Number 56.OA21.2431C 56.OA21.2431C
Product Name Safety Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.1002 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Safety Relays - 56.OA02.0624S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA03.0662C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers