The PC113 series is a subminiature general purpose relay with SPDT (Form C) contact configuration, rated for 20 A switching capacity at 277 VAC and 28 VDC, and 12 A at 250 VAC. It features a flange mount case, 48 VAC coil, LED indicator, and internal diode. The relay has AgCdO contacts, operates between -40°C and 85°C, and consumes 1.2 VA. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. It meets UL and CUL ratings with 1500 V rms dielectric strength between coil and contacts, and 1000 V rms between open contacts. Terminal strength is 8 N for QC and 4 N for PCB. Solderability complies with 260°C for 5 seconds. Shock resistance is 100 m/s² for 11 ms, and vibration resistance is 10-40 Hz with 1.27 mm double amplitude. Weight is approximately 50 g.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-C1-48A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |