TE Connectivity Electromechanical Relays & Contactors 1-1414995-0

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 230 G  [8.1 OZ ] Configuration Features Coil Special Features : Diode in Parallel Contact Arrangement : 1 Form B SPST-NC Contact Features Contact Material : Silver Alloy Dimensions Product Height : 42.5 MM  [1.673 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 35.35 MM  [1.392 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.3 Coil Resistance (OHM) : 43 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 175 Contact Limiting Breaking Current (AMP) : 200 Contact Limiting Continuous Current (AMP) : 255 Contact Limiting Making Current (AMP) : 200 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Bus Bar Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 110 DEGC  [230 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 230 G  [8.1 OZ ] Configuration Features Coil Special Features : Diode in Parallel Contact Arrangement : 1 Form B SPST-NC Contact Features Contact Material : Silver Alloy Dimensions Product Height : 42.5 MM  [1.673 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 35.35 MM  [1.392 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.3 Coil Resistance (OHM) : 43 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 175 Contact Limiting Breaking Current (AMP) : 200 Contact Limiting Continuous Current (AMP) : 255 Contact Limiting Making Current (AMP) : 200 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Bus Bar Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 110 DEGC  [230 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1-1414995-0 is an automotive high-current relay with a 1 form B, normally closed contact arrangement, designed for energy management and battery coupling applications. It features screw terminals and an IP64 splash-water-proof enclosure. The relay operates at a rated coil voltage of 12VDC with a coil resistance of 43Ω and a maximum coil power of 3.3W with a diode in parallel. It supports a limiting continuous current of 175A at 85°C with 50mm² load cables and a limiting making and breaking current of 200A at less than 5VDC. Contact material is AgSnO₂, with a minimum recommended load of 1A at 5VDC. The operating ambient temperature range is -40°C to +110°C, and it complies with EU RoHS/ELV standards. The device weighs approximately 230g and meets IEC 60068-2-38, IEC 60068-2-14, IEC 60068-2-64, and IEC 60068-2-27 environmental and mechanical test standards.

Datasheet Summary
Powered by GS/AI

The 1-1414995-0 is an automotive high-current relay with a 1 form B, normally closed contact arrangement, designed for energy management and battery coupling applications. It features screw terminals and an IP64 splash-water-proof enclosure. The relay operates at a rated coil voltage of 12VDC with a coil resistance of 43Ω and a maximum coil power of 3.3W with a diode in parallel. It supports a limiting continuous current of 175A at 85°C with 50mm² load cables and a limiting making and breaking current of 200A at less than 5VDC. Contact material is AgSnO₂, with a minimum recommended load of 1A at 5VDC. The operating ambient temperature range is -40°C to +110°C, and it complies with EU RoHS/ELV standards. The device weighs approximately 230g and meets IEC 60068-2-38, IEC 60068-2-14, IEC 60068-2-64, and IEC 60068-2-27 environmental and mechanical test standards.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1414995-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1414995-0
Electromechanical Relays & Contactors 1-1414995-0
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 230 G  [8.1 OZ ] Configuration Features Coil Special Features : Diode in Parallel Contact Arrangement : 1 Form B SPST-NC Contact Features Contact Material : Silver Alloy Dimensions Product Height : 42.5 MM  [1.673 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 35.35 MM  [1.392 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.3 Coil Resistance (OHM) : 43 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 175 Contact Limiting Breaking Current (AMP) : 200 Contact Limiting Continuous Current (AMP) : 255 Contact Limiting Making Current (AMP) : 200 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Bus Bar Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 110 DEGC  [230 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 230 G  [8.1 OZ ]

Configuration Features


  • Coil Special Features : Diode in Parallel
  • Contact Arrangement : 1 Form B SPST-NC

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 42.5 MM  [1.673 INCH ]
  • Product Length : 72 MM  [2.834 INCH ]
  • Product Width : 35.35 MM  [1.392 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 3.3
  • Coil Resistance (OHM) : 43
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 175
  • Contact Limiting Breaking Current (AMP) : 200
  • Contact Limiting Continuous Current (AMP) : 255
  • Contact Limiting Making Current (AMP) : 200
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Bus Bar Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Current Relay

Termination Features


  • Coil Termination & Connection Type : Wire Connector
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 110 DEGC  [230 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Relays - 1-1414995-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Current Relays & Modules

High Current Relays & Modules

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - 1-1414995-0-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1-1414995-0-ND
Power Relays, Over 2 Amps 1-1414995-0-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
1-1414995-0
Relays - Power Relays, Over 2 Amps 1-1414995-0
V23230D2001B200

V23230D2001B200

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
1-1414995-0
Automotive Relays 1-1414995-0
Automotive Relays V23230D2001B200

Automotive Relays V23230D2001B200

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1-1414995-0 1-1414995-0 1-1414995-0-ND 1-1414995-0 1-1414995-0
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Automotive Relays
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 257 F (-40 to 125 C)
DC Power 3.3 watts
DC Coil Voltage 12 volts 12 volts 12 volts 12 volts
Resistance 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1618006-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Mid-Range Relays - 1-1617752-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -94 to 257 F (-70 to 125 C)
View Details
4 suppliers
Electromechanical Relays & Contactors - 1393258-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415021-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers