The PC113 series is a subminiature general-purpose relay with 12 A and 20 A switching capacity, available in 1 or 2 pole contact forms. This part has a SPDT (Form C) contact, 220 VAC coil, gold-plated contacts, and an internal diode. It is available with PC pins or solder lugs, and features an operating temperature range of -40°C to 85°C, dielectric strength of 1500 V rms between coil and contacts, and contact material of AgCdO. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm, with a weight of approximately 50 g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-220A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |