The PC113 series is a subminiature general-purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact forms, rated for switching up to 20 A at 277 VAC or 28 VDC. It includes a 110 VDC coil variant with a power consumption of 11.0 W, a pick-up voltage of 82.5 VDC, and a release voltage of 11 VDC. Operate and release times are both 25 ms. The relay features AgCdO contacts, an operating temperature range of -40°C to 85°C, and is available with PC pins or solder lugs. It complies with RoHS standards and has a dielectric strength of 1000 V rms between open contacts and 1500 V rms between coil and contacts. Dimensions are 35.00 x 27.60 x 21.60 mm for the standard configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-110D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |