Finder S.p.A. con unico socio Type 32.21 - Subminiature PCB relays 6A 322170484300

Description
Type 32.21 subminiature PCB relays, 1 CO or 1NO 6A with sensitive DC coil Features include: Low profile Sensitive DC coil – 200 mW Wash tight: RT III Cadmium-free contacts Versions available: 32.21-4000 32.21-4300
Request a Quote Datasheet
Description
Type 32.21 subminiature PCB relays, 1 CO or 1NO 6A with sensitive DC coil Features include: Low profile Sensitive DC coil – 200 mW Wash tight: RT III Cadmium-free contacts Versions available: 32.21-4000 32.21-4300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 32.21 - Subminiature PCB relays 6A - 322170484300 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 32.21 - Subminiature PCB relays 6A
322170484300
Type 32.21 - Subminiature PCB relays 6A 322170484300
Type 32.21 subminiature PCB relays, 1 CO or 1NO 6A with sensitive DC coil Features include: Low profile Sensitive DC coil – 200 mW Wash tight: RT III Cadmium-free contacts Versions available: 32.21-4000 32.21-4300

Type 32.21 subminiature PCB relays, 1 CO or 1NO 6A with sensitive DC coil

Features include:

  • Low profile
  • Sensitive DC coil – 200 mW
  • Wash tight: RT III
  • Cadmium-free contacts

Versions available:
32.21-4000
32.21-4300

Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 322170484300
Product Name Type 32.21 - Subminiature PCB relays 6A
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 27.06 - Step relay 10A - 270682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, IMQ-grande, CE-2, ukca
NO 2
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170484010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Type 26.06 - Step relay 10A - 260680240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details
Type 20.27 - Modular step relay 16A - 202780480000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details