Takachi Electronics Enclosure Co., Ltd. Instrument Enclosure With Corner Guard UCG Series

Description
Aluminum case equipped with shockproof and anti-slip corner guards. Corner guards also act as rubber feet. Available in 8 sizes and 5 different corner guard color variations. Material / Finish Top / bottom cover : Extruded aluminum A6063S-T5 / Painted Panels : Aluminum A1100P / Painted Corner guards : PP + Silicone Joint plate and screws : Steel SPCC / Trivalent chromate Top / bottom cover and panel color : Black (Similar to Munsell N1) Custom sizes available.
Request a Quote Datasheet
Description
Aluminum case equipped with shockproof and anti-slip corner guards. Corner guards also act as rubber feet. Available in 8 sizes and 5 different corner guard color variations. Material / Finish Top / bottom cover : Extruded aluminum A6063S-T5 / Painted Panels : Aluminum A1100P / Painted Corner guards : PP + Silicone Joint plate and screws : Steel SPCC / Trivalent chromate Top / bottom cover and panel color : Black (Similar to Munsell N1) Custom sizes available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure With Corner Guard - UCG Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Instrument Enclosure With Corner Guard
UCG Series
Instrument Enclosure With Corner Guard UCG Series
Aluminum case equipped with shockproof and anti-slip corner guards. Corner guards also act as rubber feet. Available in 8 sizes and 5 different corner guard color variations. Material / Finish Top / bottom cover : Extruded aluminum A6063S-T5 / Painted Panels : Aluminum A1100P / Painted Corner guards : PP + Silicone Joint plate and screws : Steel SPCC / Trivalent chromate Top / bottom cover and panel color : Black (Similar to Munsell N1) Custom sizes available.

Aluminum case equipped with shockproof and anti-slip corner guards.
Corner guards also act as rubber feet.
Available in 8 sizes and 5 different corner guard color variations.
Material / Finish
Top / bottom cover : Extruded aluminum A6063S-T5 / Painted
Panels : Aluminum A1100P / Painted
Corner guards : PP + Silicone
Joint plate and screws : Steel SPCC / Trivalent chromate
Top / bottom cover and panel color : Black (Similar to Munsell N1)
Custom sizes available.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number UCG Series
Product Name Instrument Enclosure With Corner Guard
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.25 to 7.8 inch (108 to 198 mm)
Width 6.61 to 15.67 inch (168 to 398 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4133 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0129 - Newark, An Avnet Company
Specs
Length 1.08 inch (27.51 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details