Keystone Electronics Corp. Phenolic Instrument Case 702

Description
Part Number: 702 Height: 3.000 [76.2] Length: 8.375 [212.7] Material: Phenolic, XP Width: 7.375 [187.3] Phenolic cover: Aluminum Cover:
Request a Quote
Description
Part Number: 702 Height: 3.000 [76.2] Length: 8.375 [212.7] Material: Phenolic, XP Width: 7.375 [187.3] Phenolic cover: Aluminum Cover:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Phenolic instrument case with a 6-32 brass insert thread, measuring 7.375 in (187.3 mm) in length, 8.375 in (212.7 mm) in width, and 3.000 in (76.2 mm) in height, designed for prototype or lab use with optional machinable panels and separate phenolic or aluminum covers.

Datasheet Summary
Powered by GS/AI

Phenolic instrument case with a 6-32 brass insert thread, measuring 7.375 in (187.3 mm) in length, 8.375 in (212.7 mm) in width, and 3.000 in (76.2 mm) in height, designed for prototype or lab use with optional machinable panels and separate phenolic or aluminum covers.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Instrument Case
702
Phenolic Instrument Case 702
Part Number: 702 Height: 3.000 [76.2] Length: 8.375 [212.7] Material: Phenolic, XP Width: 7.375 [187.3] Phenolic cover: Aluminum Cover:

Part Number: 702

  • Height: 3.000 [76.2]
  • Length: 8.375 [212.7]
  • Material: Phenolic, XP
  • Width: 7.375 [187.3]
  • Phenolic cover:
  • Aluminum Cover:
Buy Now Datasheet
Boxes - 36-702-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Phenolic Black Open End(s) 8.375"" L x 7.375"" W (212.73mm x 187.33mm) X 3.000"" (76.20mm)"

"Box Plastic, Phenolic Black Open End(s) 8.375"" L x 7.375"" W (212.73mm x 187.33mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Case, Instrument; Phenolic; Black; 8.375 in.; 7.375 in.; 3 in.; 6-32 - 70181806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Instrument; Phenolic; Black; 8.375 in.; 7.375 in.; 3 in.; 6-32
70181806
Case, Instrument; Phenolic; Black; 8.375 in.; 7.375 in.; 3 in.; 6-32 70181806
Phenolic Instrument Case 6-32 brass insert screws Flush mounting panels. Sturdy construction.

Phenolic Instrument Case

  • 6-32 brass insert screws
    Flush mounting panels. Sturdy construction.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 702 36-702-ND 70181806
Product Name Phenolic Instrument Case Boxes Case, Instrument; Phenolic; Black; 8.375 in.; 7.375 in.; 3 in.; 6-32
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm) 8.38 inch (213 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details