Phoenix Mecano Inc. Pilot 110 / 150 Handheld Enclosure 29215000

Description
Rose+Bopla’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921 series enclosures offer ideal mounting capabilities for membrane keypads or electro-mechanical components. With their graded sizes, custom front panels can be designed for mounting push buttons or membrane keypads as required. Ergonmically shaped handles offer improved handling and impact-resistant polyamide material make 2921 Mobile Control Units ideal for tough industrial settings. Each unit consists of an enclosure body, a removable front panel with stamped Neoprene gasket, flat-head screws, wall-mount bracket with hardware, and M20 power cord cable grip. The 2921 Mobile Control enclosure has a pre-threaded hole for the cable grip at the bottom. If the grip is not required, it may be filled with a Rose hole plug. Cable grips are designed to give bending protection and strain relief. As an option, a self-adhesive magnet can be attached to the rear of the enclosure.
Description
Rose+Bopla’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921 series enclosures offer ideal mounting capabilities for membrane keypads or electro-mechanical components. With their graded sizes, custom front panels can be designed for mounting push buttons or membrane keypads as required. Ergonmically shaped handles offer improved handling and impact-resistant polyamide material make 2921 Mobile Control Units ideal for tough industrial settings. Each unit consists of an enclosure body, a removable front panel with stamped Neoprene gasket, flat-head screws, wall-mount bracket with hardware, and M20 power cord cable grip. The 2921 Mobile Control enclosure has a pre-threaded hole for the cable grip at the bottom. If the grip is not required, it may be filled with a Rose hole plug. Cable grips are designed to give bending protection and strain relief. As an option, a self-adhesive magnet can be attached to the rear of the enclosure.

Suppliers

Company
Product
Description
Supplier Links
Pilot 110 / 150 Handheld Enclosure - 29215000 - Phoenix Mecano Inc.
Frederick, MD, USA
Pilot 110 / 150 Handheld Enclosure
29215000
Pilot 110 / 150 Handheld Enclosure 29215000
Rose+Bopla’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921 series enclosures offer ideal mounting capabilities for membrane keypads or electro-mechanical components. With their graded sizes, custom front panels can be designed for mounting push buttons or membrane keypads as required. Ergonmically shaped handles offer improved handling and impact-resistant polyamide material make 2921 Mobile Control Units ideal for tough industrial settings. Each unit consists of an enclosure body, a removable front panel with stamped Neoprene gasket, flat-head screws, wall-mount bracket with hardware, and M20 power cord cable grip. The 2921 Mobile Control enclosure has a pre-threaded hole for the cable grip at the bottom. If the grip is not required, it may be filled with a Rose hole plug. Cable grips are designed to give bending protection and strain relief. As an option, a self-adhesive magnet can be attached to the rear of the enclosure.

Rose+Bopla’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921 series enclosures offer ideal mounting capabilities for membrane keypads or electro-mechanical components.
With their graded sizes, custom front panels can be designed for mounting push buttons or membrane keypads as required. Ergonmically shaped handles offer improved handling and impact-resistant polyamide material make 2921 Mobile Control Units ideal for tough industrial settings.
Each unit consists of an enclosure body, a removable front panel with stamped Neoprene gasket, flat-head screws, wall-mount bracket with hardware, and M20 power cord cable grip. The 2921 Mobile Control enclosure has a pre-threaded hole for the cable grip at the bottom. If the grip is not required, it may be filled with a Rose hole plug. Cable grips are designed to give bending protection and strain relief. As an option, a self-adhesive magnet can be attached to the rear of the enclosure.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 29215000
Product Name Pilot 110 / 150 Handheld Enclosure
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 11.06 inch (281 mm)
Width 4.13 inch (105 mm)
Depth 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 Waterproof Enclosure With Ventilation Plug - WGV Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details