Phoenix Mecano Inc. Pilot 110 / 150 Handheld Enclosure 29214000

Description
Rose+Bopla’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921 series enclosures offer ideal mounting capabilities for membrane keypads or electro-mechanical components. With their graded sizes, custom front panels can be designed for mounting push buttons or membrane keypads as required. Ergonmically shaped handles offer improved handling and impact-resistant polyamide material make 2921 Mobile Control Units ideal for tough industrial settings. Each unit consists of an enclosure body, a removable front panel with stamped Neoprene gasket, flat-head screws, wall-mount bracket with hardware, and M20 power cord cable grip. The 2921 Mobile Control enclosure has a pre-threaded hole for the cable grip at the bottom. If the grip is not required, it may be filled with a Rose hole plug. Cable grips are designed to give bending protection and strain relief. As an option, a self-adhesive magnet can be attached to the rear of the enclosure.
Description
Rose+Bopla’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921 series enclosures offer ideal mounting capabilities for membrane keypads or electro-mechanical components. With their graded sizes, custom front panels can be designed for mounting push buttons or membrane keypads as required. Ergonmically shaped handles offer improved handling and impact-resistant polyamide material make 2921 Mobile Control Units ideal for tough industrial settings. Each unit consists of an enclosure body, a removable front panel with stamped Neoprene gasket, flat-head screws, wall-mount bracket with hardware, and M20 power cord cable grip. The 2921 Mobile Control enclosure has a pre-threaded hole for the cable grip at the bottom. If the grip is not required, it may be filled with a Rose hole plug. Cable grips are designed to give bending protection and strain relief. As an option, a self-adhesive magnet can be attached to the rear of the enclosure.

Suppliers

Company
Product
Description
Supplier Links
Pilot 110 / 150 Handheld Enclosure - 29214000 - Phoenix Mecano Inc.
Frederick, MD, USA
Pilot 110 / 150 Handheld Enclosure
29214000
Pilot 110 / 150 Handheld Enclosure 29214000
Rose+Bopla’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921 series enclosures offer ideal mounting capabilities for membrane keypads or electro-mechanical components. With their graded sizes, custom front panels can be designed for mounting push buttons or membrane keypads as required. Ergonmically shaped handles offer improved handling and impact-resistant polyamide material make 2921 Mobile Control Units ideal for tough industrial settings. Each unit consists of an enclosure body, a removable front panel with stamped Neoprene gasket, flat-head screws, wall-mount bracket with hardware, and M20 power cord cable grip. The 2921 Mobile Control enclosure has a pre-threaded hole for the cable grip at the bottom. If the grip is not required, it may be filled with a Rose hole plug. Cable grips are designed to give bending protection and strain relief. As an option, a self-adhesive magnet can be attached to the rear of the enclosure.

Rose+Bopla’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921 series enclosures offer ideal mounting capabilities for membrane keypads or electro-mechanical components.
With their graded sizes, custom front panels can be designed for mounting push buttons or membrane keypads as required. Ergonmically shaped handles offer improved handling and impact-resistant polyamide material make 2921 Mobile Control Units ideal for tough industrial settings.
Each unit consists of an enclosure body, a removable front panel with stamped Neoprene gasket, flat-head screws, wall-mount bracket with hardware, and M20 power cord cable grip. The 2921 Mobile Control enclosure has a pre-threaded hole for the cable grip at the bottom. If the grip is not required, it may be filled with a Rose hole plug. Cable grips are designed to give bending protection and strain relief. As an option, a self-adhesive magnet can be attached to the rear of the enclosure.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 29214000
Product Name Pilot 110 / 150 Handheld Enclosure
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 8.9 inch (226 mm)
Width 6.3 inch (160 mm)
Depth 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP67 Polycarbonate Enclosure With Metric Knockouts - SPCM Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details