OKW Enclosures, Inc. SMART CASES 3.780 X 1.85 X 0.945, INFRA-RED A9066219-AL

Description
Rectangular Smart Cases Ergonomic design for maximum comfort Top recess for mounting membrane keypads Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)
Description
Rectangular Smart Cases Ergonomic design for maximum comfort Top recess for mounting membrane keypads Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)

Suppliers

Company
Product
Description
Supplier Links
SMART CASES 3.780 X 1.85 X 0.945, INFRA-RED - 70016887 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMART CASES 3.780 X 1.85 X 0.945, INFRA-RED
70016887
SMART CASES 3.780 X 1.85 X 0.945, INFRA-RED 70016887
Rectangular Smart Cases Ergonomic design for maximum comfort Top recess for mounting membrane keypads Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)

Rectangular Smart Cases

  • Ergonomic design for maximum comfort
  • Top recess for mounting membrane keypads
    Features
  • Hi-Impact Polystyrene, UL94HB
  • Advanced Ergonomic Design
  • Infra-Red Versions
  • Recessed Top for a Membrane Keypad (M and L)
  • Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA
  • Standard Color Off-White and Black
  • Circuit Board Bosses
    Applications
  • Security Keyfob
  • Remote Control
  • Medical Device
  • Field Measurement
    Accessories
  • Belt/Pocket Clips (for M and L Only)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016887
Product Name SMART CASES 3.780 X 1.85 X 0.945, INFRA-RED
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

KEYPAD CASES, OFF-WHITE - 70016687 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers