Phoenix Contact GmbH & Co. KG DIN Rail Enclosures UM-BASIC-KIT-B72-L200-7035

Description
Phoenix Contact 1300350
Request a Quote
Description
Phoenix Contact 1300350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 2877648 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
2877648
DIN Rail Enclosures 2877648
Phoenix Contact 1300350

Phoenix Contact 1300350

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2877648
Product Name DIN Rail Enclosures
Length 8.02 inch (204 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers