Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1415A

Description
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00
Request a Quote Datasheet
Description
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1415A
Small Enclosures - General Purpose Metal 1415A
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00

Key Features:

  • Sizes A to E are 20 gauge 0.036” thick steel.
  • Sizes F to J are 18 gauge 0.048” thick steel.
  • Self-tapping screws included.
  • ASA 61 grey baked powder paint.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - A - B - C
1415A - 4.00 2.00 4.00
1415B - 4.00 3.00 5.00
1415C - 6.00 4.00 5.00
1415D - 6.00 6.00 6.00
1415E - 9.00 5.00 6.00
1415F - 10.00 7.00 8.00
1415H - 10.00 8.00 10.00
1415G - 12.00 6.00 7.00
1415I - 12.00 8.00 11.00
1415J - 15.00 7.00 9.00

Supplier's Site
Enclosures, Boxes, & Cases - 1415A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1415A
Enclosures, Boxes, & Cases 1415A
STEEL UTILTIY CASE 4X2X4

STEEL UTILTIY CASE 4X2X4

Buy Now
Boxes - HM305-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray End Panel(s) 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 2.070"" (52.58mm)"

"Box Metal, Steel Gray End Panel(s) 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 2.070"" (52.58mm)"

Buy Now Datasheet
Boxes - 1415A - 1415A - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 1415A
1415A
Boxes - 1415A 1415A
Manufacturer: Hammond Manufacturing Win Source Part Number: 1037364-1415A Color: Gray Thickness: 20 Gauge Height: 2.070" (52.58mm) Material: Metal, Steel Design: End Panel(s) Shipping Info: Shipped from Digi-Key Weight: 2.4 lbs (1.1kg) Container Type: Box Area (L x W): 16.0" (103cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1037364-1415A
Color: Gray
Thickness: 20 Gauge
Height: 2.070" (52.58mm)
Material: Metal, Steel
Design: End Panel(s)
Shipping Info: Shipped from Digi-Key
Weight: 2.4 lbs (1.1kg)
Container Type: Box
Area (L x W): 16.0" (103cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Enclosure; Steel; 4 in.; 2 in.; 4 in.; ASA61 Grey Powder Paint; 20 ga. - 70166605 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel; 4 in.; 2 in.; 4 in.; ASA61 Grey Powder Paint; 20 ga.
70166605
Enclosure; Steel; 4 in.; 2 in.; 4 in.; ASA61 Grey Powder Paint; 20 ga. 70166605
Steel Utility Enclosure, ASA61 Grey Powder Paint Finish, Mounting Hole 3⁄16 in. Dia. Self-tapping screws included

Steel Utility Enclosure, ASA61 Grey Powder Paint Finish, Mounting Hole 3⁄16 in. Dia.

  • Self-tapping screws included
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1415A 1415A HM305-ND 1415A 70166605
Product Name Small Enclosures - General Purpose Metal Enclosures, Boxes, & Cases Boxes Boxes - 1415A Enclosure; Steel; 4 in.; 2 in.; 4 in.; ASA61 Grey Powder Paint; 20 ga.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details