PHOENIX CONTACT USA Sensor/actuator box - SACB- 8/3-L-M12-M8 - 1434840

Description
Sensor/actuator box, application: Standard, connection method: M8 socket Metal, number of slots: 8, number of positions: 3, coding: A - standard, slot assignment: single, status display: yes, pnp; master cable connection: M12 plug connection 90°, shielding: no

Suppliers

Company
Product
Description
Supplier Links
Sensor/actuator box - SACB- 8/3-L-M12-M8 - 1434840 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Sensor/actuator box - SACB- 8/3-L-M12-M8 - 1434840
Sensor/actuator box - SACB- 8/3-L-M12-M8 - 1434840
Sensor/actuator box, application: Standard, connection method: M8 socket Metal, number of slots: 8, number of positions: 3, coding: A - standard, slot assignment: single, status display: yes, pnp; master cable connection: M12 plug connection 90°, shielding: no

Sensor/actuator box, application: Standard, connection method: M8 socket Metal, number of slots: 8, number of positions: 3, coding: A - standard, slot assignment: single, status display: yes, pnp; master cable connection: M12 plug connection 90°, shielding: no

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Industrial Enclosures
Product Name Sensor/actuator box - SACB- 8/3-L-M12-M8 - 1434840
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Aluminium Enclosure With Corner Guard - AUG series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 3.07 to 5.69 inch (78 to 144 mm)
View Details
Potting/Encapsulating Electronics Enclosures - Duroplastic - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 3.56 inch (100 to 90.42 mm)
View Details