OKW Enclosures, Inc. Potting/Encapsulating Electronics Enclosures Duroplastic

Description
Plastic enclosures for encapsulating electronics Comprehensive range of boxes for potting electronic assemblies. With special cost advantages for series type production. potted assemblies are protected from shock as well as temperature, dampness and chemical influences Duroplast: resistant to deformation and extreme temperatures, less resistant to impact than the PA or ABS models, 19 sizes (0.787" x 0.787" x 0.516" to 3.937" x 3.937" x 1.575"), optional lids available
Request a Quote Datasheet
Description
Plastic enclosures for encapsulating electronics Comprehensive range of boxes for potting electronic assemblies. With special cost advantages for series type production. potted assemblies are protected from shock as well as temperature, dampness and chemical influences Duroplast: resistant to deformation and extreme temperatures, less resistant to impact than the PA or ABS models, 19 sizes (0.787" x 0.787" x 0.516" to 3.937" x 3.937" x 1.575"), optional lids available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting/Encapsulating Electronics Enclosures - Duroplastic - OKW Enclosures, Inc.
Bridgeville, PA, USA
Potting/Encapsulating Electronics Enclosures
Duroplastic
Potting/Encapsulating Electronics Enclosures Duroplastic
Plastic enclosures for encapsulating electronics Comprehensive range of boxes for potting electronic assemblies. With special cost advantages for series type production. potted assemblies are protected from shock as well as temperature, dampness and chemical influences Duroplast: resistant to deformation and extreme temperatures, less resistant to impact than the PA or ABS models, 19 sizes (0.787" x 0.787" x 0.516" to 3.937" x 3.937" x 1.575"), optional lids available

Plastic enclosures for encapsulating electronics

Comprehensive range of boxes for potting electronic assemblies. With special cost advantages for series type production.

  • potted assemblies are protected from shock as well as temperature, dampness and chemical influences
  • Duroplast: resistant to deformation and extreme temperatures, less resistant to impact than the PA or ABS models, 19 sizes (0.787" x 0.787" x 0.516" to 3.937" x 3.937" x 1.575"), optional lids available
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number Duroplastic
Product Name Potting/Encapsulating Electronics Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 3.56 inch (100 to 90.42 mm)
Width 1.98 to 3.94 inch (50.29 to 100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details
ENCLOSURE, ABS, DARK GRAY, 3.346 X 2.205 X 1.63 - 70016642 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
Hand Held Enclosures - 2832097 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details
Desktop Enclosures - 1965970 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 11.89 inch (302 mm)
Width 10.71 inch (272 mm)
View Details