PHOENIX CONTACT USA Terminal Block, Header, 8Pos, Th; Gender Phoenix Contact MCV 0,5/ 8-G-2,5

Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:8Ways; Rated Current:4A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:MICRO COMBICON Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:8Ways; Rated Current:4A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:MICRO COMBICON Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, Th; Gender Phoenix Contact - 33AC5288 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Th; Gender Phoenix Contact
33AC5288
Terminal Block, Header, 8Pos, Th; Gender Phoenix Contact 33AC5288
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:8Ways; Rated Current:4A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:MICRO COMBICON Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:8Ways; Rated Current:4A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:MICRO COMBICON Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC5288
Product Name Terminal Block, Header, 8Pos, Th; Gender Phoenix Contact
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS11605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions - 06M2272 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
.020
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details