TERM BLK NEMA 2POS BLUE
DIN Rail Terminal Blocks RBO 12 BU BOLT CONNECTION
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 3244629-ND | 8575228 | 3244629 |
| Product Name | Terminal Blocks - Specialized | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks |
| Mounting Options | DIN Rail | ||
| Termination Options | Bolt and Nut | Bolt | Bolt |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 8 to ? AWG |