Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15509

Description
Part Number: 15509 # of Terminals: 52 Length: 6.156 [156.4] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .750 [19.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15509 # of Terminals: 52 Length: 6.156 [156.4] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .750 [19.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal boards are manufactured in glass epoxy (GEE) with brass terminals tin-plated per MIL-T-10727. The part 15509 corresponds to a board with 26 terminals, 7.187 inches in length, 0.750 inches in width, and terminals staked in all except end mounting holes, as specified by the MIL-1-24768/27 Type G-10 material standard. Mounting holes are provided for each section.

Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal boards are manufactured in glass epoxy (GEE) with brass terminals tin-plated per MIL-T-10727. The part 15509 corresponds to a board with 26 terminals, 7.187 inches in length, 0.750 inches in width, and terminals staked in all except end mounting holes, as specified by the MIL-1-24768/27 Type G-10 material standard. Mounting holes are provided for each section.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15509 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15509
Thru-Hole Turret Terminal Board 15509
Part Number: 15509 # of Terminals: 52 Length: 6.156 [156.4] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: .750 [19.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15509

  • # of Terminals: 52
  • Length: 6.156 [156.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1562
  • Width: .750 [19.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15509
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15402 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 12
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15259 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 609-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 7
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 15107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Phenolic, XP
View Details