PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3036149

Description
CONN TERM BLK FEED THRU 4-16 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 4-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3424-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3424-ND
Terminal Blocks - Din Rail, Channel 277-3424-ND
CONN TERM BLK FEED THRU 4-16 AWG

CONN TERM BLK FEED THRU 4-16 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 6490241 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6490241
DIN Rail Terminal Blocks 6490241
Phoenix Contact 3036149

Phoenix Contact 3036149

Supplier's Site
DIN Rail Terminal Blocks - 3036149 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3036149
DIN Rail Terminal Blocks 3036149
DIN Rail Terminal Blocks ST 16

DIN Rail Terminal Blocks ST 16

Buy Now Datasheet
Terminal Block, Feed-Through; 1; 2; 16 to 4 AWG; 600 V; 85 A; 8 KV; PA; 18 mm - 70169290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Feed-Through; 1; 2; 16 to 4 AWG; 600 V; 85 A; 8 KV; PA; 18 mm
70169290
Terminal Block, Feed-Through; 1; 2; 16 to 4 AWG; 600 V; 85 A; 8 KV; PA; 18 mm 70169290
Gray , Feed-Through Terminal Blocks with Spring-Cage Connection

Gray , Feed-Through Terminal Blocks with Spring-Cage Connection

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3424-ND 6490241 3036149 70169290
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Feed-Through; 1; 2; 16 to 4 AWG; 600 V; 85 A; 8 KV; PA; 18 mm
Termination Options Spring Clamp Spring Clamp; Spring Cage Spring Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Single Feed Through
North American 4 to 16 AWG 16 to 4 AWG 4 to 24 AWG
International 0.20 to 25.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Blocks - 29.057 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Disconnect terminal block - 2002-1674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers