Keystone Electronics Corp. GEE Turret Terminal Board 15309

Description
Part Number: 15309 # of Terminals: 52 Length: 10.5 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15309 # of Terminals: 52 Length: 10.5 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15309 is a glass epoxy turret terminal board with 26 terminals, measuring 10.500 inches (266.7 mm) in length and 1.188 inches (30.2 mm) in width, designed for commercial and military applications. It uses GEE material, per MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass with tin plating compliant with MIL-T-10727. The board is not scored, and terminals are staked in all holes except end mounting holes.

Datasheet Summary
Powered by GS/AI

The 15309 is a glass epoxy turret terminal board with 26 terminals, measuring 10.500 inches (266.7 mm) in length and 1.188 inches (30.2 mm) in width, designed for commercial and military applications. It uses GEE material, per MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass with tin plating compliant with MIL-T-10727. The board is not scored, and terminals are staked in all holes except end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15309 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15309
GEE Turret Terminal Board 15309
Part Number: 15309 # of Terminals: 52 Length: 10.5 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15309

  • # of Terminals: 52
  • Length: 10.5
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 1.188 [30.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15309
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
GEE Turret Terminal Board - 15314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
Thru-Hole Turret Terminal Board - 15509 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Glass Epoxy
View Details
Turret Term Board - 15232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers