PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3033126

Description
CONN TERM BLK FEED THRU 2-14 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 2-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3800-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3800-ND
Terminal Blocks - Din Rail, Channel 277-3800-ND
CONN TERM BLK FEED THRU 2-14 AWG

CONN TERM BLK FEED THRU 2-14 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3033126 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3033126
DIN Rail Terminal Blocks 3033126
DIN Rail Terminal Blocks STU 35/ 4X10

DIN Rail Terminal Blocks STU 35/ 4X10

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3800-ND 3033126
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 2 to 14 AWG 24 to 8 AWG
International 1.50 to 50.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-7651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details