Keystone Electronics Corp. Miniature Turret Term Board 15230

Description
Part Number: 15230 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1526 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15230 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1526 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature turret terminal boards are designed for easy separation into five sections with mounting holes in each. The part 15230 is a glass epoxy variant with 50 terminals, measuring 1.000 in (25.4 mm) in width and 7.812 in (198.4 mm) in length, featuring a terminal type with a 0.062 in (1.57 mm) hole diameter and a 0.250 in (6.4 mm) spacing. The material is glass epoxy, compliant with MIL-I-24768/27, Type G-10, rated for a maximum temperature of 300°F (155°C). Terminals are brass with tin plating, meeting ASTM-B16 and MIL-T-10727 standards.

Datasheet Summary
Powered by GS/AI

Miniature turret terminal boards are designed for easy separation into five sections with mounting holes in each. The part 15230 is a glass epoxy variant with 50 terminals, measuring 1.000 in (25.4 mm) in width and 7.812 in (198.4 mm) in length, featuring a terminal type with a 0.062 in (1.57 mm) hole diameter and a 0.250 in (6.4 mm) spacing. The material is glass epoxy, compliant with MIL-I-24768/27, Type G-10, rated for a maximum temperature of 300°F (155°C). Terminals are brass with tin plating, meeting ASTM-B16 and MIL-T-10727 standards.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15230 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15230
Miniature Turret Term Board 15230
Part Number: 15230 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1526 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15230

  • # of Terminals: 50
  • Length: 7.812 [198.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1526
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15230
Product Name Miniature Turret Term Board
Termination Options Turret - 1526
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15258 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Glass Epoxy
View Details
Turret Term Board - 15072 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 609-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 9
Body Material Phenolic, XP
View Details
Turret Term Board - 15031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 25
Body Material Phenolic, XP
View Details