Broadcom Inc. Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant HFBR-1414Z

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1414xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1414xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant - HFBR-1414Z - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant
HFBR-1414Z
Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant HFBR-1414Z
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1414xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.
The HFBR-1414xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.
This product is also available in other popular industry-standard connectors: SMA, SC and FC.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2040-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2040-ND
Fiber Optic Transmitters - Discrete 516-2040-ND
Fiber Optic Transmitter 820nm 1.7V 100mA ST

Fiber Optic Transmitter 820nm 1.7V 100mA ST

Buy Now Datasheet
Fibre Optic Transmitters - 4965692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
4965692
Fibre Optic Transmitters 4965692
HFBR-1414Z 160MBd fibre optic tx, st

HFBR-1414Z 160MBd fibre optic tx, st

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1414Z 516-2040-ND 4965692
Product Name Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant Fiber Optic Transmitters - Discrete Fibre Optic Transmitters
Packaging Type Dual-in-Line Package
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type FC; SC; SMA; ST ST
Wavelength 820 nm (8200 Å) 820 nm (8200 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details