TE Connectivity Time Delay Relays 1755063-1

Description
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 7200 - 172800 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 7200 - 172800 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755063-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755063-1
Time Delay Relays 1755063-1
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 7200 - 172800 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay

Configuration Features


  • Status Light Type : LED

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 10
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120
  • Timing Range (Off-Time) (SEC) : 7200 - 172800

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now
Time Delay Relays - 1755063-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1755063-1
Time Delay Relays 1755063-1
Off-Delay Time Delay Relay DPDT (2 Form C) 2 Hrs ~ 48 Hrs Delay 10A @ 120VAC Socketable

Off-Delay Time Delay Relay DPDT (2 Form C) 2 Hrs ~ 48 Hrs Delay 10A @ 120VAC Socketable

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1755063-1 1755063-1
Product Name Time Delay Relays Time Delay Relays
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Time Ranges 2 Hrs ~ 48 Hrs
Timer Type Off-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1755074-0 - TE Connectivity
Specs
Mounting Panel; Panel Mount
View Details
2 suppliers
Time Delay Relays - 1755142-3 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
3 suppliers
Time Delay Relays - 1423169-9 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details