Current Sensor 100A ~ 4000A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 277-14878-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | Module |
| Electrical Output | Voltage |
| Operating Temperature | 68 to 158 F (20 to 70 C) |
| Current | 100 amps |