Body Features Built-In Integrator : With
Dimensions Cable Construction : 3 x 24 AWG Shielded Cable Length : 3 M [9.84 FT ] Coil Length : 3000 MM [118 INCH ] Sensor Internal Diameter : 80 MM [3.15 INCH ]
Electrical Characteristics Measurable Current (Max) (AMP) : 600 Nominal Output Rate mV/kA @ 50 Hz (RMS) : 333 Primary Voltage (Max) (V) : 600
Industry Standards Compatible With Approved Standards Products : ANSI/CAN/UL 2808 IP Rating : IP68
Operation/Applicatio
n Operating Altitude (Max) : 2000 M [6562 FT ]
Signal Characteristics Operating Frequency (HZ) : 50, 60
Usage Conditions Operating Temperature Range : -35 - 75 DEGC [-31 - 167 DEGF ] Relative Humidity Range (PCT) : 10 - 95 Storage Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Built-In Integrator : With
Dimensions
- Cable Construction : 3 x 24 AWG Shielded
- Cable Length : 3 M [9.84 FT ]
- Coil Length : 3000 MM [118 INCH ]
- Sensor Internal Diameter : 80 MM [3.15 INCH ]
Electrical Characteristics
- Measurable Current (Max) (AMP) : 600
- Nominal Output Rate mV/kA @ 50 Hz (RMS) : 333
- Primary Voltage (Max) (V) : 600
Industry Standards
- Compatible With Approved Standards Products : ANSI/CAN/UL 2808
- IP Rating : IP68
Operation/Application
- Operating Altitude (Max) : 2000 M [6562 FT ]
Signal Characteristics
- Operating Frequency (HZ) : 50, 60
Usage Conditions
- Operating Temperature Range : -35 - 75 DEGC [-31 - 167 DEGF ]
- Relative Humidity Range (PCT) : 10 - 95
- Storage Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]