PHOENIX CONTACT USA RF Antennas 2885676

Description
900MHz Whip, Straight RF Antenna 2dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
900MHz Whip, Straight RF Antenna 2dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-16776-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-16776-ND
RF Antennas 277-16776-ND
900MHz Whip, Straight RF Antenna 2dBi RP-SMA Male Connector Mount

900MHz Whip, Straight RF Antenna 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 2885676 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2885676
RF Antennas 2885676
900MHz Whip, Straight RF Antenna 2dBi RP-SMA Male Connector Mount

900MHz Whip, Straight RF Antenna 2dBi RP-SMA Male Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
2885676
Antennas 2885676
Antennas RAD-ISM-900-ANT- OMNI-RPSMA

Antennas RAD-ISM-900-ANT- OMNI-RPSMA

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 277-16776-ND 2885676 2885676
Product Name RF Antennas RF Antennas Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details