TE Connectivity Time Delay Relays 1423175-8

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 250 Timing Range (Off-Time) (SEC) : 5 - 50 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 250 Timing Range (Off-Time) (SEC) : 5 - 50 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423175-8 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423175-8
Time Delay Relays 1423175-8
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 250 Timing Range (Off-Time) (SEC) : 5 - 50 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC
  • Type of Control : Knob

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 250
  • Timing Range (Off-Time) (SEC) : 5 - 50

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Holes, Panel Mount

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1423175-8
Product Name Time Delay Relays
Mounting Panel; Mounting Holes, Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423170-3 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
Time Delay Relays - 1-1755148-0 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details