PHOENIX CONTACT USA Counters, Hour Meters 2864024

Description
Tachometer, Time Counter, Totalizer 10 ~ 30VDC Panel Mount
Request a Quote Datasheet
Description
Tachometer, Time Counter, Totalizer 10 ~ 30VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 2864024-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
2864024-ND
Counters, Hour Meters 2864024-ND
Tachometer, Time Counter, Totalizer 10 ~ 30VDC Panel Mount

Tachometer, Time Counter, Totalizer 10 ~ 30VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 2864024 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
2864024
Panel Meters - Counters, Hour Meters 2864024
TACHOMETER LED 6 CHAR 10-30V

TACHOMETER LED 6 CHAR 10-30V

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 2864024 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
2864024
Panel Meters - Counters, Hour Meters 2864024
Tachometer, Time Counter, Totalizer 10 ~ 30VDC Panel Mount

Tachometer, Time Counter, Totalizer 10 ~ 30VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2864024-ND 2864024 2864024
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Solid State
Display Technology LED
Display Colors Red LED - Red Characters
Width 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers