PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1984358

Description
TERM BLOCK PLUG 6POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-7544-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-7544-ND
Terminal Blocks - Headers, Plugs and Sockets 277-7544-ND
TERM BLOCK PLUG 6POS 90DEG 3.5MM

TERM BLOCK PLUG 6POS 90DEG 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1984358 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1984358
Pluggable Terminal Blocks 1984358
Pluggable Terminal Blocks 6 Pos 3.5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 6 Pos 3.5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-7544-ND 1984358
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details