Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15413

Description
Part Number: 15413 # of Terminals: 38 Length: 4.625 [117.8] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15413 # of Terminals: 38 Length: 4.625 [117.8] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal board for electrical connections, made of paper base electrical (PBE) material meeting MIL-I-24768/20 Type XP with a maximum temperature rating of 250°F (121°C). It has 19 terminals arranged in a single row, with a length of 4.625 in. (117.5 mm), a width of 1.000 in. (25.4 mm), and a terminal spacing of 0.875 in. (22.2 mm). Terminals are brass with tin plating, staked except at end mounting holes, and mounted through 0.125 in. (3.2 mm) diameter holes. The part complies with MIL-STD-27249 and has end mounting holes for secure mechanical fastening.

Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal board for electrical connections, made of paper base electrical (PBE) material meeting MIL-I-24768/20 Type XP with a maximum temperature rating of 250°F (121°C). It has 19 terminals arranged in a single row, with a length of 4.625 in. (117.5 mm), a width of 1.000 in. (25.4 mm), and a terminal spacing of 0.875 in. (22.2 mm). Terminals are brass with tin plating, staked except at end mounting holes, and mounted through 0.125 in. (3.2 mm) diameter holes. The part complies with MIL-STD-27249 and has end mounting holes for secure mechanical fastening.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15413 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15413
Thru-Hole Turret Terminal Board 15413
Part Number: 15413 # of Terminals: 38 Length: 4.625 [117.8] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15413

  • # of Terminals: 38
  • Length: 4.625 [117.8]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1562
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15413
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
PBE Turret Terminal Board - 604-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 8
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7691-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details