PHOENIX CONTACT USA Fiber Optic Receivers 1907924

Description
Fiber Optic Receiver General Purpose 5Mbps -21.6dBm 4.75V ~ 5.25V 6.3mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 5Mbps -21.6dBm 4.75V ~ 5.25V 6.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 277-6823-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
277-6823-ND
Fiber Optic Receivers 277-6823-ND
Fiber Optic Receiver General Purpose 5Mbps -21.6dBm 4.75V ~ 5.25V 6.3mA

Fiber Optic Receiver General Purpose 5Mbps -21.6dBm 4.75V ~ 5.25V 6.3mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 277-6823-ND
Product Name Fiber Optic Receivers
Data Rate 5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Free Space Optical Receiver, 900-1700 nm InGaAs, 125 MHz, DC-Coupled - 1811-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
FOR-CC-1300-MM/SM Fiber Optic Receiver, Contact Closure, 1300 nm, Multi-mode or Single Mode -  - Ultra Energy
Specs
Cable Type Single mode; Multimode
Connector Type ST
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details