Broadcom Inc. 125 MBd Optical Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2526Z

Description
The 125 MBd Versatile Link (HFBR-0507Z Series) is the mostcost-effective fiber-optic solution for transmission of 125 MBd dataover 100 meters. The data link consists of a 650 nm LED transmitter,HFBR-15X 7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be usedwith low-cost plastic or silica fiber. One mm diameter plastic fiberprovides the lowest cost solution for distances under 25 meters. Thelower attenuation of silica fiber allows data transmission over longerdistance, for a small difference in cost. These components can be usedfor high speed data links without the problems common with copper wiresolutions, at a competitive cost.
Request a Quote Datasheet
Description
The 125 MBd Versatile Link (HFBR-0507Z Series) is the mostcost-effective fiber-optic solution for transmission of 125 MBd dataover 100 meters. The data link consists of a 650 nm LED transmitter,HFBR-15X 7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be usedwith low-cost plastic or silica fiber. One mm diameter plastic fiberprovides the lowest cost solution for distances under 25 meters. Thelower attenuation of silica fiber allows data transmission over longerdistance, for a small difference in cost. These components can be usedfor high speed data links without the problems common with copper wiresolutions, at a competitive cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 MBd Optical Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2526Z - Broadcom Inc.
San Jose, CA, USA
125 MBd Optical Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant
HFBR-2526Z
125 MBd Optical Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2526Z
The 125 MBd Versatile Link (HFBR-0507Z Series) is the mostcost-effective fiber-optic solution for transmission of 125 MBd dataover 100 meters. The data link consists of a 650 nm LED transmitter,HFBR-15X 7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be usedwith low-cost plastic or silica fiber. One mm diameter plastic fiberprovides the lowest cost solution for distances under 25 meters. Thelower attenuation of silica fiber allows data transmission over longerdistance, for a small difference in cost. These components can be usedfor high speed data links without the problems common with copper wiresolutions, at a competitive cost.

The 125 MBd Versatile Link (HFBR-0507Z Series) is the mostcost-effective fiber-optic solution for transmission of 125 MBd dataover 100 meters. The data link consists of a 650 nm LED transmitter,HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be usedwith low-cost plastic or silica fiber. One mm diameter plastic fiberprovides the lowest cost solution for distances under 25 meters. Thelower attenuation of silica fiber allows data transmission over longerdistance, for a small difference in cost. These components can be usedfor high speed data links without the problems common with copper wiresolutions, at a competitive cost.

Supplier's Site
Fiber Optic Receivers - 516-1747-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-1747-ND
Fiber Optic Receivers 516-1747-ND
Fiber Optic Receiver General Purpose -9.4dBm 0.8V ~ 2.6V 15mA

Fiber Optic Receiver General Purpose -9.4dBm 0.8V ~ 2.6V 15mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2526Z 516-1747-ND
Product Name 125 MBd Optical Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant Fiber Optic Receivers
Receiver Type PIN Photodiode
Photodiode Semiconductor Silicon
Cable Type Multimode
Data Rate 1000 Mbps
Rise Time 3.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Photodetector, 200-1100 nm UV-Silicon Detector, 118 MHz - 818-BB-27 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 118 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant - HFBR-2402Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details