Pluggable Terminal Blocks 19 Pos 5mm pitch Through Hole Header
| Utmel Electronic Limited | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 629-1757637 |
| Product Name | Pluggable Terminal Blocks 19 Pos 5mm pitch Through Hole Header |
| Mounting Options | Through Hole |
| Features | Terminal Plug |
| Terminal Block Type | Header, Male Pins, Shrouded (4 Side) |
| Contacts Pitch | 5.00 mm (0.20 inches) |