Keystone Electronics Corp. Miniature Turret Term Board 15053

Description
Part Number: 15053 # of Terminals: 25 Length: 7.812 [198.4] Material: Phenolic, XP Terminal Type: Turret - 1533 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15053 # of Terminals: 25 Length: 7.812 [198.4] Material: Phenolic, XP Terminal Type: Turret - 1533 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15053 is a miniature turret terminal board with 25 terminals, measuring 7.812 inches [198.4 mm] in length and 0.312 inches [7.9 mm] in width, designed for easy separation into five scored sections with mounting holes in each. It is constructed from paper base electrical material (PBE), compliant with MIL-I-24768/20, Type XP, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated to MIL-T-10727, and compatible with the 1533 terminal type. The board supports single-row terminal mounting.

Datasheet Summary
Powered by GS/AI

The 15053 is a miniature turret terminal board with 25 terminals, measuring 7.812 inches [198.4 mm] in length and 0.312 inches [7.9 mm] in width, designed for easy separation into five scored sections with mounting holes in each. It is constructed from paper base electrical material (PBE), compliant with MIL-I-24768/20, Type XP, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated to MIL-T-10727, and compatible with the 1533 terminal type. The board supports single-row terminal mounting.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15053 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15053
Miniature Turret Term Board 15053
Part Number: 15053 # of Terminals: 25 Length: 7.812 [198.4] Material: Phenolic, XP Terminal Type: Turret - 1533 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15053

  • # of Terminals: 25
  • Length: 7.812 [198.4]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1533
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15053
Product Name Miniature Turret Term Board
Termination Options Turret - 1533
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7689-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7691-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Strip Insulator, 2 position - 4401 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details