PHOENIX CONTACT USA Evaluation, Development Board Enclosures 1019723

Description
"Case Plastic, Polycarbonate Black Cover Included 5.709"" L x 1.850"" W (145.00mm x 47.00mm) X 4.921"" (125.00mm)"
Request a Quote Datasheet
Description
"Case Plastic, Polycarbonate Black Cover Included 5.709"" L x 1.850"" W (145.00mm x 47.00mm) X 4.921"" (125.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 277-17742-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
277-17742-ND
Evaluation, Development Board Enclosures 277-17742-ND
"Case Plastic, Polycarbonate Black Cover Included 5.709"" L x 1.850"" W (145.00mm x 47.00mm) X 4.921"" (125.00mm)"

"Case Plastic, Polycarbonate Black Cover Included 5.709"" L x 1.850"" W (145.00mm x 47.00mm) X 4.921"" (125.00mm)"

Buy Now Datasheet
Enclosure, Dev Brd, 125Mm X 87Mm; For Use With Phoenix Contact - 45AC8074 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Brd, 125Mm X 87Mm; For Use With Phoenix Contact
45AC8074
Enclosure, Dev Brd, 125Mm X 87Mm; For Use With Phoenix Contact 45AC8074
ENCLOSURE, DEV BRD, 125MM X 87MM; For Use With:Development Boards; External Height:-; External Width:87mm; External Depth:125mm; Enclosure Material:Polycarbona te; Body Color:-; Product Range:UCS RoHS Compliant: Yes

ENCLOSURE, DEV BRD, 125MM X 87MM; For Use With:Development Boards; External Height:-; External Width:87mm; External Depth:125mm; Enclosure Material:Polycarbonate; Body Color:-; Product Range:UCS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-17742-ND 45AC8074
Product Name Evaluation, Development Board Enclosures Enclosure, Dev Brd, 125Mm X 87Mm; For Use With Phoenix Contact
Material Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details