Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases 1414PHELP

Description
PIANO HNGD 1414PH LESS PANEL
Request a Quote Datasheet
Description
PIANO HNGD 1414PH LESS PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414PHELP
Enclosures, Boxes, & Cases 1414PHELP
PIANO HNGD 1414PH LESS PANEL

PIANO HNGD 1414PH LESS PANEL

Buy Now
Boxes - 1414PHELP-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;6x6x4in - 70164070 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;6x6x4in
70164070
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;6x6x4in 70164070
1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures Provides a degree of protection from falling dirt, dust, oil and water. Body formed from 16 or 14 ga. steel. Covers are formed from 14 gauge steel.

1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures
  • Provides a degree of protection from falling dirt, dust, oil and water.
    Body formed from 16 or 14 ga. steel. Covers are formed from 14 gauge steel.
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1414PHELP
Electrical Enclosures 1414PHELP
Electrical Enclosures w/Hinged Clamp Door 6x4x6" NEMA12 Steel

Electrical Enclosures w/Hinged Clamp Door 6x4x6" NEMA12 Steel

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414PHELP 1414PHELP-ND 70164070 1414PHELP
Product Name Enclosures, Boxes, & Cases Boxes Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;6x6x4in Electrical Enclosures
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13 NEMA Enclosures; Type 12; Type 13 NEMA Enclosures
Features Hinged Cover Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 5 5
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 112-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
IP67 HINGED TERMINAL BLOCK JUNCTION BOX - JW series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.48 inch (37.5 mm)
View Details