The UP2 is a universal pneumatic rotary actuator with a double-acting rotary vane power unit, designed for modulating or on/off control of dampers and other final control elements. It delivers a rated torque of 610 N·m (450 lbf·ft) at a maximum supply pressure of 690 kPa (100 psig). The actuator has a 90° nominal rotation, adjustable between 80° and 92°, with a volume displacement of 1965 cm³ (120 in³). It accepts control signals of 21 to 103 kPa (3 to 15 psig), 21 to 186 kPa (3 to 27 psig), or 4 to 20 mA via AV or digital positioners, with fail-safe or fail-in-place modes. The enclosure is standard IP24 (NEMA 3R) or optional IP66 (NEMA 4X). It operates in ambient temperatures up to 85 °C (185 °F) and has a 1/4 - 18 NPT air supply connection. Shipping weight is 45 kg (100 lb) with a positioner.
The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling.
Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a double-acting cylinder with a motion conversion mechanism to convert linear to rotary motion.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Pneumatic Rotary Actuators |
| Product Number | UP2 |
| Product Name | Universal Pneumatic Rotary Actuator |
| Features | Position Feedback (optional feature) |
| Rotational Output | Shaft |
| Body Material | Aluminum |
| Operating Temperature | 185 F (85 C) |
| Actuator Style | Rotary Vane (Single) |