RS Components, Ltd. Pneumatic Rotary Actuators 650500

Description
Festo DFPD-N-10-RP-90-RD-F 04
Request a Quote
Description
Festo DFPD-N-10-RP-90-RD-F 04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Actuators - 650500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Rotary Actuators
650500
Pneumatic Rotary Actuators 650500
Festo DFPD-N-10-RP-90-RD-F 04

Festo DFPD-N-10-RP-90-RD-F04

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pneumatic Rotary Actuators
Product Number 650500
Product Name Pneumatic Rotary Actuators
Pressure Range 116 psi (81.66 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 1754501 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details
Pneumatic Rotary Actuators - 1215356 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 145 psi (102 m H2O)
View Details
Pneumatic Rotary Actuators - 2811705 - RS Components, Ltd.
Specs
Pressure Range 116 psi (81.66 m H2O)
View Details
Pneumatic Rotary Actuators - 2022690 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details