Locon Sensor Systems, Inc. Fiber Optic Photoelectric Sensors Series 3060

Description
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency − No blind zone − Large setting range of 20 ... 200 mm for red-light / 20 .. 100 mm for blue-light executions and 20 ... 140 mm for executions with high switching frequency − Distance setting by means of a 12-turn potentiometer with illuminated calibration scale − Switch selectable light-ON / dark-ON output, as well as excess-gain output − 10 mm housing width Construction The devices are built into a housing of glass-fiber reinforced PBTP / polybutyleneterephth alate (Crastin). The housing width is only 10 mm, thus minimizing the space required for stacking. The optical fibers (∅ 2.2 mm) are connected by quick-locking, which protects them from detach-ing accidentally. The operating and display elements are protected by a clip-on transparent cover. The devices can be snapped onto DIN rails (DIN/EN 50022).
Request a Quote Datasheet
Description
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency − No blind zone − Large setting range of 20 ... 200 mm for red-light / 20 .. 100 mm for blue-light executions and 20 ... 140 mm for executions with high switching frequency − Distance setting by means of a 12-turn potentiometer with illuminated calibration scale − Switch selectable light-ON / dark-ON output, as well as excess-gain output − 10 mm housing width Construction The devices are built into a housing of glass-fiber reinforced PBTP / polybutyleneterephth alate (Crastin). The housing width is only 10 mm, thus minimizing the space required for stacking. The optical fibers (∅ 2.2 mm) are connected by quick-locking, which protects them from detach-ing accidentally. The operating and display elements are protected by a clip-on transparent cover. The devices can be snapped onto DIN rails (DIN/EN 50022).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Perrysburg, OH, USA
Fiber Optic Photoelectric Sensors
Series 3060
Fiber Optic Photoelectric Sensors Series 3060
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency − No blind zone − Large setting range of 20 ... 200 mm for red-light / 20 .. 100 mm for blue-light executions and 20 ... 140 mm for executions with high switching frequency − Distance setting by means of a 12-turn potentiometer with illuminated calibration scale − Switch selectable light-ON / dark-ON output, as well as excess-gain output − 10 mm housing width Construction The devices are built into a housing of glass-fiber reinforced PBTP / polybutyleneterephth alate (Crastin). The housing width is only 10 mm, thus minimizing the space required for stacking. The optical fibers (∅ 2.2 mm) are connected by quick-locking, which protects them from detach-ing accidentally. The operating and display elements are protected by a clip-on transparent cover. The devices can be snapped onto DIN rails (DIN/EN 50022).

At a glance:

− Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022)
− Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency
− No blind zone
− Large setting range of 20 ... 200 mm for red-light / 20 .. 100 mm for blue-light executions and 20 ... 140 mm for executions with high switching frequency
− Distance setting by means of a 12-turn potentiometer with illuminated calibration scale
− Switch selectable light-ON / dark-ON output, as well as excess-gain output
− 10 mm housing width

Construction

The devices are built into a housing of glass-fiber reinforced PBTP / polybutyleneterephthalate (Crastin). The housing width is only 10 mm, thus minimizing the space required for stacking. The optical fibers (∅ 2.2 mm) are connected by quick-locking, which protects them from detach-ing accidentally. The operating and display elements are protected by a clip-on transparent cover. The devices can be snapped onto DIN rails (DIN/EN 50022).

Supplier's Site Datasheet

Technical Specifications

  Locon Sensor Systems, Inc.
Product Category Photoelectric Sensors
Product Number Series 3060
Product Name Fiber Optic Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Fiber Optic Glass
Beam Type Visible
Unlock Full Specs
to access all available technical data