Micro-Epsilon Group Magneto-inductive displacement sensors with M12 design mainSENSOR MDS-45-M12-SA

Description
Magneto-inductive M12 sensors are industrial-grade models for restricted installation spaces. Designed for use in harsh environments and high temperatures up to 120 C, these sensors are available either with connector or integrated cable. MDS-M12 sensors are ideally suitable for applications in demanding, industrial environments.
Request a Quote
Description
Magneto-inductive M12 sensors are industrial-grade models for restricted installation spaces. Designed for use in harsh environments and high temperatures up to 120 C, these sensors are available either with connector or integrated cable. MDS-M12 sensors are ideally suitable for applications in demanding, industrial environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The mainSENSOR MDS-45-M12-SA is an M12 stainless steel housing magneto-inductive displacement sensor designed for non-contact linear position measurements in demanding industrial environments. It features a wear-free measuring principle, automatic linearization, and requires no calibration. The sensor operates with integrated evaluation electronics and meets IP67 and IP69K protection ratings, making it suitable for harsh conditions including food industry applications. Measuring ranges up to 55 mm are achievable by changing the magnet, and the sensor supports applications such as valve lift measurement and rotational speed detection.

Datasheet Summary
Powered by GS/AI

The mainSENSOR MDS-45-M12-SA is an M12 stainless steel housing magneto-inductive displacement sensor designed for non-contact linear position measurements in demanding industrial environments. It features a wear-free measuring principle, automatic linearization, and requires no calibration. The sensor operates with integrated evaluation electronics and meets IP67 and IP69K protection ratings, making it suitable for harsh conditions including food industry applications. Measuring ranges up to 55 mm are achievable by changing the magnet, and the sensor supports applications such as valve lift measurement and rotational speed detection.

Suppliers

Company
Product
Description
Supplier Links
Magneto-inductive displacement sensors with M12 design - mainSENSOR MDS-45-M12-SA - Micro-Epsilon Group
Ortenburg, Germany
Magneto-inductive displacement sensors with M12 design
mainSENSOR MDS-45-M12-SA
Magneto-inductive displacement sensors with M12 design mainSENSOR MDS-45-M12-SA
Magneto-inductive M12 sensors are industrial-grade models for restricted installation spaces. Designed for use in harsh environments and high temperatures up to 120 C, these sensors are available either with connector or integrated cable. MDS-M12 sensors are ideally suitable for applications in demanding, industrial environments.

Magneto-inductive M12 sensors are industrial-grade models for restricted installation spaces. Designed for use in harsh environments and high temperatures up to 120 C, these sensors are available either with connector or integrated cable. MDS-M12 sensors are ideally suitable for applications in demanding, industrial environments.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Proximity Sensors
Product Number mainSENSOR MDS-45-M12-SA
Product Name Magneto-inductive displacement sensors with M12 design
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 5 to 50 inch (127 to 1270 mm)
Switching Frequency 3 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Light-intensive controller for very high-speed measurements - confocalDT IFC2465MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Confocal miniature sensor - confocalDT IFS2402/90-4 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0984 to 0.2362 inch (2.5 to 6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details