The C23 series consists of cubic photoelectric sensors with a housing size of 20 mm x 30 mm x 10 mm, rated for supply voltages between 10 and 30 VDC and operating temperatures from -25 °C to +65 °C. The sensors feature an IP67 enclosure rating and Ecolab approval. Operating principles include diffuse, reflex, and through-beam configurations with sensing ranges of up to 1500 mm, 8000 mm, and 30,000 mm respectively. Light sources are red LEDs at 630 nm or 640 nm, with switching frequencies up to 1500 Hz. Outputs are available in PNP or NPN configurations, with options for single or dual outputs including stability alarm. Setup is configurable via potentiometer or IO-Link.
Cubic Photoelectrics
LOCON your reliable choice for high quality photoelectric sensors
Locon Sensors is proud to be a long-time licensed distributor of Contrinex product. We supply Contrinex sensors to be used in many different applications, including providing controls for complicated industrial or consumer-interface equipment. We offer cubic sensors in a range of sizes – with many other options to choose from depending on your project requirements.
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | C23 |
| Product Name | Cubic Photoelectric Proximity Sensors |
| Body Shape | Rectangular |
| Operation Distance | 1181 inch (30000 mm) |
| Operating Temperature | -13 to 149 F (-25 to 65 C) |
| Optical Technology Type | Through Beam (optional feature); Diffuse (optional feature) |
| Beam Type | Visible |