PHD Manufacturing, Inc. Beam Clamp 350 0075PL

Description
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 800 LB LOAD CAPACITY 800 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 3/4 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.63 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet
Description
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 800 LB LOAD CAPACITY 800 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 3/4 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.63 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 350 0075PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
350 0075PL
Beam Clamp 350 0075PL
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 800 LB LOAD CAPACITY 800 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 3/4 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.63 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
  • U TYPE
  • MALLEABLE IRON MATERIAL
  • PLAIN/ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 800 LB LOAD CAPACITY
  • 800 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL
  • ROD SIZE 3/4 INCH
  • PIPE SIZE 8 INCH
  • OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT
  • WEIGHT 0.63 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 350 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 350 0075PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

310 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70027 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Fixed Jaw Super Clamp WH BC WLL ton 15 - 502301506100790 - Certex UK
Specs
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 2726506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Die Cast Zinc
Capacity / Jaw Opening 2.87 inch (73 mm)
View Details
Beam Clamp - S7030 EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Capacity / Jaw Opening 1 inch (25.4 mm)
Clamping Force 450 lbs (204 kg)
View Details