National Bolt & Nut Corporation Two Way Side Lock Nuts

Description
TWO WAY SIDE LOCK NUTS Standard nut thickness Side crimp Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote
Description
TWO WAY SIDE LOCK NUTS Standard nut thickness Side crimp Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Way Side Lock Nuts -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Two Way Side Lock Nuts
Two Way Side Lock Nuts
TWO WAY SIDE LOCK NUTS Standard nut thickness Side crimp Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

TWO WAY SIDE LOCK NUTS

  • Standard nut thickness
  • Side crimp
  • Nylon inserts and Nuts with patches also available as an option on the Request for Information form.
  • Other materials and finishes available. For further information, call or send an information request.

In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Nuts
Product Name Two Way Side Lock Nuts
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Unlock Full Specs
to access all available technical data

Similar Products

Serrated Flange Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
Size #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
Material Steel
View Details
Nylon Insert Hex Lock Nuts - NE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
Heavy Hex Slotted Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
Material Steel
View Details
Wheel Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Locknut (optional feature); Other (optional feature); 60 Degree, 90 Degree, And Radiused Face Available; Optional Nylon Inserts and Patches
Size 7/16"; 1/2"; 5/8"; 3/4"
Material Steel
View Details