Keystone Electronics Corp. Titanium SHCS 4-40 x .375 Long 21406

Description
Part Number: 21406 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21406 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 4-40 x .375 Long - 21406 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 4-40 x .375 Long
21406
Titanium SHCS 4-40 x .375 Long 21406
Part Number: 21406 Drive: Socket Length: .375 [9.5] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18

Part Number: 21406

  • Drive: Socket
  • Length: .375 [9.5]
  • Material: Titanium - Grade 2
  • Thread: 4-40
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21406-ND - DigiKey
Thief River Falls, MN, United States
#4-40 Cheese Head Bolt Hex Drive Titanium

#4-40 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21406 36-21406-ND
Product Name Titanium SHCS 4-40 x .375 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Jack Screw-Yellow w/ Hardware,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Slotted Jack Screw-Clear,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Binding Head Screw - 9456 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Titanium SHCS 4-40 x .250 Long - 21404 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers