Petersen Products Co. Bag, Lifting Flat Form 145 Psi Air, Square 20"x20" Sq 161-52020

Description
Burst Strength, Min 580 psi (40 bar) Comment 1 Extra 1/4" SAE industrial plug included Comment 2 Height and load less if lower bag psi Connection Type 1/4" BSP to a 1/4" Safety Plug Country of Origin France Lift Height Max 11.6" (295mm) Material, Body Aramid Reinforced Natural Rubber Max Load, Tons 26 US Tons @ 1" Height Press. Max Test PSI 218 psi (15.03 bar) Pressure, Inflation Max 145 psi (10 bar) Sage Subcategory Number W1615 Shipping Wt. 13 Lbs (5.90 Kg) Size 20" X 20" (508mm X 508mm) Temperature Max. Service F 120 F (48.89 C) Thickness 0.86" (21.8mm)
Request a Quote
Description
Burst Strength, Min 580 psi (40 bar) Comment 1 Extra 1/4" SAE industrial plug included Comment 2 Height and load less if lower bag psi Connection Type 1/4" BSP to a 1/4" Safety Plug Country of Origin France Lift Height Max 11.6" (295mm) Material, Body Aramid Reinforced Natural Rubber Max Load, Tons 26 US Tons @ 1" Height Press. Max Test PSI 218 psi (15.03 bar) Pressure, Inflation Max 145 psi (10 bar) Sage Subcategory Number W1615 Shipping Wt. 13 Lbs (5.90 Kg) Size 20" X 20" (508mm X 508mm) Temperature Max. Service F 120 F (48.89 C) Thickness 0.86" (21.8mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bag, Lifting Flat Form 145 Psi Air, Square 20
Fredonia, WI, United States
Bag, Lifting Flat Form 145 Psi Air, Square 20"x20" Sq
161-52020
Bag, Lifting Flat Form 145 Psi Air, Square 20"x20" Sq 161-52020
Burst Strength, Min 580 psi (40 bar) Comment 1 Extra 1/4" SAE industrial plug included Comment 2 Height and load less if lower bag psi Connection Type 1/4" BSP to a 1/4" Safety Plug Country of Origin France Lift Height Max 11.6" (295mm) Material, Body Aramid Reinforced Natural Rubber Max Load, Tons 26 US Tons @ 1" Height Press. Max Test PSI 218 psi (15.03 bar) Pressure, Inflation Max 145 psi (10 bar) Sage Subcategory Number W1615 Shipping Wt. 13 Lbs (5.90 Kg) Size 20" X 20" (508mm X 508mm) Temperature Max. Service F 120 F (48.89 C) Thickness 0.86" (21.8mm)

Burst Strength, Min 580 psi (40 bar)
Comment 1 Extra 1/4" SAE industrial plug included
Comment 2 Height and load less if lower bag psi
Connection Type 1/4" BSP to a 1/4" Safety Plug
Country of Origin France
Lift Height Max 11.6" (295mm)
Material, Body Aramid Reinforced Natural Rubber
Max Load, Tons 26 US Tons @ 1" Height
Press. Max Test PSI 218 psi (15.03 bar)
Pressure, Inflation Max 145 psi (10 bar)
Sage Subcategory Number W1615
Shipping Wt. 13 Lbs (5.90 Kg)
Size 20" X 20" (508mm X 508mm)
Temperature Max. Service F 120 F (48.89 C)
Thickness 0.86" (21.8mm)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Lifting Jacks
Product Number 161-52020
Product Name Bag, Lifting Flat Form 145 Psi Air, Square 20"x20" Sq
Jack Type Inflatable
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 8
Specs
Jack Type Inflatable
Actuation Air
Capacity 4.4 tons (3.99 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 36
Specs
Jack Type Inflatable
Actuation Air
Capacity 36.6 tons (33.2 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 31
Specs
Jack Type Inflatable
Actuation Air
Capacity 22.2 tons (20.14 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 6.1 tons (5.53 metric tons)
View Details