Petersen Products Co. Bag, Lifting Flat Form High Pressure Air, Square 24"x24" Dia 161-02424

Description
Air Requirement 12.4 cu/Ft (350 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Natural Rubber reinforced with Aramid Cord Max Load, Tons Max Lifting Capacity at Max Lift Height is 10.5 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 20 Lb (9.07 Kg) Size 24"X24" (610mm X 610mm) Size, Lay Flat 24 X 24 X 1.1 Thickness 1" (25mm) Working Pressure 116 psi (8 bar)
Request a Quote
Description
Air Requirement 12.4 cu/Ft (350 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Natural Rubber reinforced with Aramid Cord Max Load, Tons Max Lifting Capacity at Max Lift Height is 10.5 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 20 Lb (9.07 Kg) Size 24"X24" (610mm X 610mm) Size, Lay Flat 24 X 24 X 1.1 Thickness 1" (25mm) Working Pressure 116 psi (8 bar)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bag, Lifting Flat Form High Pressure Air, Square 24
Fredonia, WI, United States
Bag, Lifting Flat Form High Pressure Air, Square 24"x24" Dia
161-02424
Bag, Lifting Flat Form High Pressure Air, Square 24"x24" Dia 161-02424
Air Requirement 12.4 cu/Ft (350 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Natural Rubber reinforced with Aramid Cord Max Load, Tons Max Lifting Capacity at Max Lift Height is 10.5 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 20 Lb (9.07 Kg) Size 24"X24" (610mm X 610mm) Size, Lay Flat 24 X 24 X 1.1 Thickness 1" (25mm) Working Pressure 116 psi (8 bar)

Air Requirement 12.4 cu/Ft (350 l)
Country of Origin Slovenia
Lift Height Max 6.7" (170mm)
Material Natural Rubber reinforced with Aramid Cord
Max Load, Tons Max Lifting Capacity at Max Lift Height is 10.5 US Tons
Pressure, Inflation Max 116 psi (8 bar)
Sage Subcategory Number W161
Shipping Wt. 20 Lb (9.07 Kg)
Size 24"X24" (610mm X 610mm)
Size, Lay Flat 24 X 24 X 1.1
Thickness 1" (25mm)
Working Pressure 116 psi (8 bar)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Lifting Jacks
Product Number 161-02424
Product Name Bag, Lifting Flat Form High Pressure Air, Square 24"x24" Dia
Jack Type Inflatable
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form High Pressure Air, Square 22
Specs
Jack Type Inflatable
Actuation Air
Capacity 7.4 tons (6.71 metric tons)
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 6
Specs
Jack Type Inflatable
Actuation Air
Capacity 1.8 tons (1.63 metric tons)
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 8
Specs
Jack Type Inflatable
Actuation Air
Capacity 4.4 tons (3.99 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 31
Specs
Jack Type Inflatable
Actuation Air
Capacity 22.2 tons (20.14 metric tons)
View Details