High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Fiber Optic Proximity Sensors |
| Product Number | confocalDT IFD2415-1/IE |
| Product Name | High performance sensor system with integrated controller |
| Body Shape | Rectangular |
| Operation Distance | 0.3937 to 0.4331 inch (10 to 11 mm) |
| Operating Temperature | 41 to 122 F (5 to 50 C) |
| Optical Technology Type | Convergent |
| Fiber Optic | Glass; Plastic |